JAE Electronics, Inc. Rectangular Connectors - WR-100PB-VF-N1-R1500 WR-100PB-VF-N1-R1500

Description
Manufacturer: JAE Electronics Win Source Part Number: 848092-WR-100PB-VF-N 1-R1500 Series: WR Features: Position Connector Package: Reel - TR Family Name: WR-100P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 848092-WR-100PB-VF-N 1-R1500 Series: WR Features: Position Connector Package: Reel - TR Family Name: WR-100P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WR-100PB-VF-N1-R1500 - 848092-WR-100PB-VF-N1-R1500 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WR-100PB-VF-N1-R1500
848092-WR-100PB-VF-N1-R1500
Rectangular Connectors - WR-100PB-VF-N1-R1500 848092-WR-100PB-VF-N1-R1500
Manufacturer: JAE Electronics Win Source Part Number: 848092-WR-100PB-VF-N 1-R1500 Series: WR Features: Position Connector Package: Reel - TR Family Name: WR-100P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 848092-WR-100PB-VF-N1-R1500
Series: WR
Features: Position Connector
Package: Reel - TR
Family Name: WR-100P
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WR-100PB-VF-N1-R1500
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WR-100PB-VF-N1-R1500
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 848092-WR-100PB-VF-N1-R1500 WR-100PB-VF-N1-R1500
Product Name Rectangular Connectors - WR-100PB-VF-N1-R1500 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details