JAE Electronics, Inc. Rectangular Connectors - WP9-S010VA1-R6000 WP9-S010VA1-R6000

Description
Manufacturer: JAE Electronics Win Source Part Number: 1118019-WP9-S010VA1- R6000 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.8mm Height Above Board: 0.031" (0.80mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1118019-WP9-S010VA1- R6000 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.8mm Height Above Board: 0.031" (0.80mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WP9-S010VA1-R6000 - 1118019-WP9-S010VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP9-S010VA1-R6000
1118019-WP9-S010VA1-R6000
Rectangular Connectors - WP9-S010VA1-R6000 1118019-WP9-S010VA1-R6000
Manufacturer: JAE Electronics Win Source Part Number: 1118019-WP9-S010VA1- R6000 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.8mm Height Above Board: 0.031" (0.80mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 1118019-WP9-S010VA1-R6000
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.8mm
Height Above Board: 0.031" (0.80mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP9-S010VA1-R6000
SMD Electronic Connector 308-WP9-S010VA1-R6000
CONN RCPT 10POS SMD GOLD Product overview: WP9-S010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP9-S010VA1-R600 0 can be used for catalog matching and distributor lookup.

CONN RCPT 10POS SMD GOLD Product overview: WP9-S010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP9-S010VA1-R6000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP9-S010VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP9-S010VA1-R6000
CONN RCPT 10POS SMD GOLD

CONN RCPT 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1118019-WP9-S010VA1-R6000 308-WP9-S010VA1-R6000 WP9-S010VA1-R6000
Product Name Rectangular Connectors - WP9-S010VA1-R6000 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details