JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) WP7B-S050VA1-R6000

Description
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - WP7B-S050VA1-R6000-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WP7B-S050VA1-R6000-ND
Arrays, Edge Type, Mezzanine (Board to Board) WP7B-S050VA1-R6000-ND
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-WP7B-S050VA1-R6000
Electronic Connector 308-WP7B-S050VA1-R6000
Board to Board & Mezzanine Connectors 50P Skt B2B .4mm PCH .7mm height Product overview: WP7B-S050VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7B-S050VA1-R60 00 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 50P Skt B2B .4mm PCH .7mm height Product overview: WP7B-S050VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7B-S050VA1-R6000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - WP7B-S050VA1-R6000 - 214003-WP7B-S050VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - WP7B-S050VA1-R6000
214003-WP7B-S050VA1-R6000
Rectangular - Board to Board Connectors - WP7B-S050VA1-R6000 214003-WP7B-S050VA1-R6000
Manufacturer: JAE Electronics Win Source Part Number: 214003-WP7B-S050VA1- R6000 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.7mm Height Above Board: 0.028" (0.71mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 214003-WP7B-S050VA1-R6000
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.7mm
Height Above Board: 0.028" (0.71mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7B-S050VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7B-S050VA1-R6000
CONN RCPT 50POS SMD GOLD

CONN RCPT 50POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WP7B-S050VA1-R6000-ND 308-WP7B-S050VA1-R6000 214003-WP7B-S050VA1-R6000 WP7B-S050VA1-R6000
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Rectangular - Board to Board Connectors - WP7B-S050VA1-R6000 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD (SMT)
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data