JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7B-S034VA1-R8000

Description
Win Source Part Number: 968376-WP7B-S034VA1- R8000 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: WP7 Number of Positions: 34 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel Mated Stacking Heights: 0.7mm Height Above Board: 0.028" (0.71mm) Standard Package: 8,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: WP7B-S034VA1-R8000-N D,670-3054-6,670-305 4-1,670-3054-2 Base Product Number: WP7B-S03
Request a Quote Datasheet
Description
Win Source Part Number: 968376-WP7B-S034VA1- R8000 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: WP7 Number of Positions: 34 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel Mated Stacking Heights: 0.7mm Height Above Board: 0.028" (0.71mm) Standard Package: 8,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: WP7B-S034VA1-R8000-N D,670-3054-6,670-305 4-1,670-3054-2 Base Product Number: WP7B-S03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 968376-WP7B-S034VA1-R8000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
968376-WP7B-S034VA1-R8000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 968376-WP7B-S034VA1-R8000
Win Source Part Number: 968376-WP7B-S034VA1- R8000 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: WP7 Number of Positions: 34 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel Mated Stacking Heights: 0.7mm Height Above Board: 0.028" (0.71mm) Standard Package: 8,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: WP7B-S034VA1-R8000-N D,670-3054-6,670-305 4-1,670-3054-2 Base Product Number: WP7B-S03

Win Source Part Number: 968376-WP7B-S034VA1-R8000
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: WP7
Number of Positions: 34
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tape & Reel
Mated Stacking Heights: 0.7mm
Height Above Board: 0.028" (0.71mm)
Standard Package: 8,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: WP7B-S034VA1-R8000-ND,670-3054-6,670-3054-1,670-3054-2
Base Product Number: WP7B-S03

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3054-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3054-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3054-2-ND
34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3054-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3054-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3054-6-ND
34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3054-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3054-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3054-1-ND
34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7B-S034VA1-R8000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7B-S034VA1-R8000
CONN RCPT 34POS SMD GOLD

CONN RCPT 34POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 968376-WP7B-S034VA1-R8000 670-3054-2-ND WP7B-S034VA1-R8000
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data