CONN PLUG 70POS SMD GOLD Product overview: WP7B-P070VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7B-P070VA1-R80
70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 70POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 308-WP7B-P070VA1-R8000 | 670-3053-2-ND | WP7B-P070VA1-R8000 |
| Product Name | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 50 volts | ||
| Current Rating | 0.3 amps | ||
| Category | Board to Board Connector | ||
| Connector Type | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |