JAE Electronics, Inc. Rectangular Connectors - WP7A-S030VA1-R6000 WP7A-S030VA1-R6000

Description
Manufacturer: JAE Electronics Win Source Part Number: 799341-WP7A-S030VA1- R6000 Series: WP7 Packaging: Reel package Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.7mm Height Above Board: 0.028" (0.71mm) Mounting: SMD Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 799341-WP7A-S030VA1- R6000 Series: WP7 Packaging: Reel package Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.7mm Height Above Board: 0.028" (0.71mm) Mounting: SMD Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WP7A-S030VA1-R6000 - 799341-WP7A-S030VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP7A-S030VA1-R6000
799341-WP7A-S030VA1-R6000
Rectangular Connectors - WP7A-S030VA1-R6000 799341-WP7A-S030VA1-R6000
Manufacturer: JAE Electronics Win Source Part Number: 799341-WP7A-S030VA1- R6000 Series: WP7 Packaging: Reel package Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.7mm Height Above Board: 0.028" (0.71mm) Mounting: SMD Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: JAE Electronics
Win Source Part Number: 799341-WP7A-S030VA1-R6000
Series: WP7
Packaging: Reel package
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.7mm
Height Above Board: 0.028" (0.71mm)
Mounting: SMD
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SMD Electronic Connector
340-WP7A-S030VA1-R6000
Dual SMD Electronic Connector 340-WP7A-S030VA1-R6000
CONN RCPT 0.4MM 30POS DUAL SMD Product overview: WP7A-S030VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-WP7A-S030VA1-R60 00 can be used for catalog matching and distributor lookup.

CONN RCPT 0.4MM 30POS DUAL SMD Product overview: WP7A-S030VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-WP7A-S030VA1-R6000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 799341-WP7A-S030VA1-R6000 340-WP7A-S030VA1-R6000
Product Name Rectangular Connectors - WP7A-S030VA1-R6000 Dual SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939(E50424, E51424, E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
View Details