JAE Electronics, Inc. SMD Electronic Connector WP7A-S030VA1-R500

Description
CONN RCPT 30POS SMD GOLD Product overview: WP7A-S030VA1-R500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S030VA1-R50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 30POS SMD GOLD Product overview: WP7A-S030VA1-R500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S030VA1-R50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-WP7A-S030VA1-R500
SMD Electronic Connector 308-WP7A-S030VA1-R500
CONN RCPT 30POS SMD GOLD Product overview: WP7A-S030VA1-R500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S030VA1-R50 0 can be used for catalog matching and distributor lookup.

CONN RCPT 30POS SMD GOLD Product overview: WP7A-S030VA1-R500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S030VA1-R500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2581-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2581-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2581-2-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - WP7A-S030VA1-R500 - 799340-WP7A-S030VA1-R500 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP7A-S030VA1-R500
799340-WP7A-S030VA1-R500
Rectangular Connectors - WP7A-S030VA1-R500 799340-WP7A-S030VA1-R500
Manufacturer: JAE Electronics Win Source Part Number: 799340-WP7A-S030VA1- R500 Series: WP7 Packaging: Reel package Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.7mm Height Above Board: 0.028" (0.71mm) Mounting: SMD Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: JAE Electronics
Win Source Part Number: 799340-WP7A-S030VA1-R500
Series: WP7
Packaging: Reel package
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.7mm
Height Above Board: 0.028" (0.71mm)
Mounting: SMD
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7A-S030VA1-R500
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7A-S030VA1-R500
CONN RCPT 30POS SMD GOLD

CONN RCPT 30POS SMD GOLD

Supplier's Site
CONN RCPT 0.4MM 30POS DUAL SMD - 398-WP7A-S030VA1-R500 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 0.4MM 30POS DUAL SMD
398-WP7A-S030VA1-R500
CONN RCPT 0.4MM 30POS DUAL SMD 398-WP7A-S030VA1-R500
CONN RCPT 0.4MM 30POS DUAL SMD

CONN RCPT 0.4MM 30POS DUAL SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-WP7A-S030VA1-R500 670-2581-2-ND 799340-WP7A-S030VA1-R500 WP7A-S030VA1-R500 398-WP7A-S030VA1-R500
Product Name SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - WP7A-S030VA1-R500 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN RCPT 0.4MM 30POS DUAL SMD
Termination SMD/SMT SMD/SMT
Voltage Rating 50 volts 50 volts
Current Rating 0.2 amps 0.2 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data