JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) WP7A-S024VA1-R8000

Description
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3046-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3046-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3046-2-ND
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3046-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3046-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3046-6-ND
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3046-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3046-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3046-1-ND
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP7A-S024VA1-R8000
SMD Electronic Connector 308-WP7A-S024VA1-R8000
CONN RCPT 24POS SMD GOLD Product overview: WP7A-S024VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S024VA1-R80 00 can be used for catalog matching and distributor lookup.

CONN RCPT 24POS SMD GOLD Product overview: WP7A-S024VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S024VA1-R8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - WP7A-S024VA1-R8000 - 844208-WP7A-S024VA1-R8000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP7A-S024VA1-R8000
844208-WP7A-S024VA1-R8000
Rectangular Connectors - WP7A-S024VA1-R8000 844208-WP7A-S024VA1-R8000
Manufacturer: JAE Electronics Win Source Part Number: 844208-WP7A-S024VA1- R8000 Series: WP7 Features: 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WP7A-S02 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-3046-6, 670-3046-2, 670-3046-1, WP7A-S024VA1-R8000-N D

Manufacturer: JAE Electronics
Win Source Part Number: 844208-WP7A-S024VA1-R8000
Series: WP7
Features: 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: WP7A-S02
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-3046-6, 670-3046-2, 670-3046-1, WP7A-S024VA1-R8000-ND

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7A-S024VA1-R8000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7A-S024VA1-R8000
CONN RCPT 24POS SMD GOLD

CONN RCPT 24POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-3046-2-ND 308-WP7A-S024VA1-R8000 844208-WP7A-S024VA1-R8000 WP7A-S024VA1-R8000
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - WP7A-S024VA1-R8000 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10404800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
PCB Sockets - 511682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
2mm / cPCI Series: Rugged 2mm footprint cPCI backplane system -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details