JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) WP7A-S010VA1-R8000

Description
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3043-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3043-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3043-2-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3043-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3043-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3043-1-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3043-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3043-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3043-6-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 975918-WP7A-S010VA1-R8000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
975918-WP7A-S010VA1-R8000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 975918-WP7A-S010VA1-R8000
Win Source Part Number: 975918-WP7A-S010VA1- R8000 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: WP7 Number of Positions: 10 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel Mated Stacking Heights: 0.7mm Height Above Board: 0.028" (0.71mm) Standard Package: 8,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-3043-6,670-3043- 1,670-3043-2,WP7A-S0 10VA1-R8000-ND Base Product Number: WP7A-S01

Win Source Part Number: 975918-WP7A-S010VA1-R8000
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: WP7
Number of Positions: 10
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tape & Reel
Mated Stacking Heights: 0.7mm
Height Above Board: 0.028" (0.71mm)
Standard Package: 8,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-3043-6,670-3043-1,670-3043-2,WP7A-S010VA1-R8000-ND
Base Product Number: WP7A-S01

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP7A-S010VA1-R8000
SMD Electronic Connector 308-WP7A-S010VA1-R8000
CONN RCPT 10POS SMD GOLD Product overview: WP7A-S010VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S010VA1-R80 00 can be used for catalog matching and distributor lookup.

CONN RCPT 10POS SMD GOLD Product overview: WP7A-S010VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7A-S010VA1-R8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7A-S010VA1-R8000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7A-S010VA1-R8000
CONN RCPT 10POS SMD GOLD

CONN RCPT 10POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-3043-2-ND 975918-WP7A-S010VA1-R8000 308-WP7A-S010VA1-R8000 WP7A-S010VA1-R8000
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD (SMT)
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data