JAE Electronics, Inc. SMD Electronic Connector WP7-P024VA1-R8000

Description
CONN PLUG 24POS SMD GOLD Product overview: WP7-P024VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P024VA1-R800 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG 24POS SMD GOLD Product overview: WP7-P024VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P024VA1-R800 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-WP7-P024VA1-R8000
SMD Electronic Connector 308-WP7-P024VA1-R8000
CONN PLUG 24POS SMD GOLD Product overview: WP7-P024VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P024VA1-R800 0 can be used for catalog matching and distributor lookup.

CONN PLUG 24POS SMD GOLD Product overview: WP7-P024VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P024VA1-R8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3038-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3038-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3038-6-ND
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3038-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3038-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3038-2-ND
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3038-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3038-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3038-1-ND
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - WP7-P024VA1-R8000 - 903298-WP7-P024VA1-R8000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP7-P024VA1-R8000
903298-WP7-P024VA1-R8000
Rectangular Connectors - WP7-P024VA1-R8000 903298-WP7-P024VA1-R8000
Manufacturer: JAE Electronics Win Source Part Number: 903298-WP7-P024VA1-R 8000 Series: WP7 Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WP7-P024 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-3038-1, 670-3038-2, WP7-P024VA1-R8000-ND , 670-3038-6

Manufacturer: JAE Electronics
Win Source Part Number: 903298-WP7-P024VA1-R8000
Series: WP7
Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: WP7-P024
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-3038-1, 670-3038-2, WP7-P024VA1-R8000-ND, 670-3038-6

Buy Now Datasheet
CONN PLUG 0.4MM 24POS DUAL SMD - 398-WP7-P024VA1-R8000 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 0.4MM 24POS DUAL SMD
398-WP7-P024VA1-R8000
CONN PLUG 0.4MM 24POS DUAL SMD 398-WP7-P024VA1-R8000
CONN PLUG 0.4MM 24POS DUAL SMD

CONN PLUG 0.4MM 24POS DUAL SMD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7-P024VA1-R8000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7-P024VA1-R8000
CONN PLUG 24POS SMD GOLD

CONN PLUG 24POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-WP7-P024VA1-R8000 670-3038-6-ND 903298-WP7-P024VA1-R8000 398-WP7-P024VA1-R8000 WP7-P024VA1-R8000
Product Name SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - WP7-P024VA1-R8000 CONN PLUG 0.4MM 24POS DUAL SMD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 50 volts
Current Rating 0.3 amps
Category Board to Board Connector
Connector Type Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data