JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) WP7-P024VA1-R500

Description
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote
Description
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WP7-P024VA1-R500 is a rectangular connector designed for surface mount applications, featuring 24 positions. It utilizes gold plating over nickel for enhanced conductivity and corrosion resistance. The connector is packaged in a reel containing 500 units, making it suitable for high-volume production. It has a mechanical hold-down feature in the corners, although these are not intended for electrical connections. The connector is compliant with MSL Level 1, indicating it can be stored indefinitely without moisture sensitivity concerns. This product is part of the WP7 series and is noted for its balance in supply and demand within the market.

Datasheet Summary
Powered by GS/AI

The WP7-P024VA1-R500 is a rectangular connector designed for surface mount applications, featuring 24 positions. It utilizes gold plating over nickel for enhanced conductivity and corrosion resistance. The connector is packaged in a reel containing 500 units, making it suitable for high-volume production. It has a mechanical hold-down feature in the corners, although these are not intended for electrical connections. The connector is compliant with MSL Level 1, indicating it can be stored indefinitely without moisture sensitivity concerns. This product is part of the WP7 series and is noted for its balance in supply and demand within the market.

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2809-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2809-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2809-1-ND
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2809-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2809-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2809-2-ND
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP7-P024VA1-R500
SMD Electronic Connector 308-WP7-P024VA1-R500
CONN PLUG 24POS SMD GOLD Product overview: WP7-P024VA1-R500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P024VA1-R500 can be used for catalog matching and distributor lookup.

CONN PLUG 24POS SMD GOLD Product overview: WP7-P024VA1-R500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P024VA1-R500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - WP7-P024VA1-R500 - 903297-WP7-P024VA1-R500 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP7-P024VA1-R500
903297-WP7-P024VA1-R500
Rectangular Connectors - WP7-P024VA1-R500 903297-WP7-P024VA1-R500
Manufacturer: JAE Electronics Win Source Part Number: 903297-WP7-P024VA1-R 500 Series: WP7 Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 670-2809-1, 670-2809-2, 670-2809-6

Manufacturer: JAE Electronics
Win Source Part Number: 903297-WP7-P024VA1-R500
Series: WP7
Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 670-2809-1, 670-2809-2, 670-2809-6

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7-P024VA1-R500
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7-P024VA1-R500
CONN PLUG 24POS SMD GOLD

CONN PLUG 24POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2809-1-ND 308-WP7-P024VA1-R500 903297-WP7-P024VA1-R500 WP7-P024VA1-R500
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - WP7-P024VA1-R500 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data