JAE Electronics, Inc. Rectangular Connectors - WP7-P016VA1-R8000 WP7-P016VA1-R8000

Description
Manufacturer: JAE Electronics Win Source Part Number: 903296-WP7-P016VA1-R 8000 Series: WP7 Features: 16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WP7-P016 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-3036-6, 670-3036-1, 670-3036-2, WP7-P016VA1-R8000-ND
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 903296-WP7-P016VA1-R 8000 Series: WP7 Features: 16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WP7-P016 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-3036-6, 670-3036-1, 670-3036-2, WP7-P016VA1-R8000-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WP7-P016VA1-R8000 - 903296-WP7-P016VA1-R8000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP7-P016VA1-R8000
903296-WP7-P016VA1-R8000
Rectangular Connectors - WP7-P016VA1-R8000 903296-WP7-P016VA1-R8000
Manufacturer: JAE Electronics Win Source Part Number: 903296-WP7-P016VA1-R 8000 Series: WP7 Features: 16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WP7-P016 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-3036-6, 670-3036-1, 670-3036-2, WP7-P016VA1-R8000-ND

Manufacturer: JAE Electronics
Win Source Part Number: 903296-WP7-P016VA1-R8000
Series: WP7
Features: 16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: WP7-P016
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-3036-6, 670-3036-1, 670-3036-2, WP7-P016VA1-R8000-ND

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP7-P016VA1-R8000
SMD Electronic Connector 308-WP7-P016VA1-R8000
CONN PLUG 16POS SMD GOLD Product overview: WP7-P016VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P016VA1-R800 0 can be used for catalog matching and distributor lookup.

CONN PLUG 16POS SMD GOLD Product overview: WP7-P016VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P016VA1-R8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3036-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3036-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3036-6-ND
16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3036-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3036-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3036-1-ND
16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-3036-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-3036-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-3036-2-ND
16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

16 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7-P016VA1-R8000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7-P016VA1-R8000
CONN PLUG 16POS SMD GOLD

CONN PLUG 16POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 903296-WP7-P016VA1-R8000 308-WP7-P016VA1-R8000 670-3036-6-ND WP7-P016VA1-R8000
Product Name Rectangular Connectors - WP7-P016VA1-R8000 SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 50 volts
Current Rating 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102162-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Turret Connectors - 36-1598-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99267-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details