JAE Electronics, Inc. Electronic Connector WP7-P010VA1-R6000

Description
Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG Product overview: WP7-P010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P010VA1-R600 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG Product overview: WP7-P010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P010VA1-R600 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-WP7-P010VA1-R6000
Electronic Connector 308-WP7-P010VA1-R6000
Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG Product overview: WP7-P010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P010VA1-R600 0 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG Product overview: WP7-P010VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP7-P010VA1-R6000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - WP7-P010VA1-R6000 - 803718-WP7-P010VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP7-P010VA1-R6000
803718-WP7-P010VA1-R6000
Rectangular Connectors - WP7-P010VA1-R6000 803718-WP7-P010VA1-R6000
Manufacturer: JAE Electronics Win Source Part Number: 803718-WP7-P010VA1-R 6000 Packaging: Reel Number of Positions: 10 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Mated Stacking Heights: 0.7mm Height Above Board: 0.020" (0.50mm) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)

Manufacturer: JAE Electronics
Win Source Part Number: 803718-WP7-P010VA1-R6000
Packaging: Reel
Number of Positions: 10
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Mated Stacking Heights: 0.7mm
Height Above Board: 0.020" (0.50mm)
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - WP7-P010VA1-R6000-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WP7-P010VA1-R6000-ND
Arrays, Edge Type, Mezzanine (Board to Board) WP7-P010VA1-R6000-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG - 398-WP7-P010VA1-R6000 - Utmel Electronic Limited
Hong Kong, China
Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG
398-WP7-P010VA1-R6000
Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG 398-WP7-P010VA1-R6000
Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG

Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP7-P010VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP7-P010VA1-R6000
CONN PLUG 10POS SMD GOLD

CONN PLUG 10POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 308-WP7-P010VA1-R6000 803718-WP7-P010VA1-R6000 WP7-P010VA1-R6000-ND 398-WP7-P010VA1-R6000 WP7-P010VA1-R6000
Product Name Electronic Connector Rectangular Connectors - WP7-P010VA1-R6000 Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors FPC BRD/BRD .4/.7MM STACK TYPE 10P PLUG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT SMD/SMT
Voltage Rating 50 volts 50 volts
Current Rating 0.2 amps 0.2 amps
Connector Type Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data