JAE Electronics, Inc. Rectangular Connectors - WP3-S022VA1-R6000 WP3-S022VA1-R6000

Description
Manufacturer: JAE Electronics Win Source Part Number: 1011487-WP3-S022VA1- R6000 Packaging: Reel - TR Number of Positions: 22 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1mm Height Above Board: 0.039" (1.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1011487-WP3-S022VA1- R6000 Packaging: Reel - TR Number of Positions: 22 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1mm Height Above Board: 0.039" (1.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WP3-S022VA1-R6000 - 1011487-WP3-S022VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP3-S022VA1-R6000
1011487-WP3-S022VA1-R6000
Rectangular Connectors - WP3-S022VA1-R6000 1011487-WP3-S022VA1-R6000
Manufacturer: JAE Electronics Win Source Part Number: 1011487-WP3-S022VA1- R6000 Packaging: Reel - TR Number of Positions: 22 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1mm Height Above Board: 0.039" (1.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: JAE Electronics
Win Source Part Number: 1011487-WP3-S022VA1-R6000
Packaging: Reel - TR
Number of Positions: 22
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 1mm
Height Above Board: 0.039" (1.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP3-S022VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP3-S022VA1-R6000
CONN RCPT 22POS SMD GOLD

CONN RCPT 22POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1011487-WP3-S022VA1-R6000 WP3-S022VA1-R6000
Product Name Rectangular Connectors - WP3-S022VA1-R6000 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details