JAE Electronics, Inc. Dual SMD Electronic Connector WP3-S020VA1-R6000

Description
CONN RCPT 0.4MM 20POS DUAL SMD Product overview: WP3-S020VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP3-S020VA1-R600 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 0.4MM 20POS DUAL SMD Product overview: WP3-S020VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP3-S020VA1-R600 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD Electronic Connector
308-WP3-S020VA1-R6000
Dual SMD Electronic Connector 308-WP3-S020VA1-R6000
CONN RCPT 0.4MM 20POS DUAL SMD Product overview: WP3-S020VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP3-S020VA1-R600 0 can be used for catalog matching and distributor lookup.

CONN RCPT 0.4MM 20POS DUAL SMD Product overview: WP3-S020VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP3-S020VA1-R6000 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - WP3-S020VA1-R6000 - 1011486-WP3-S020VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP3-S020VA1-R6000
1011486-WP3-S020VA1-R6000
Rectangular Connectors - WP3-S020VA1-R6000 1011486-WP3-S020VA1-R6000
Manufacturer: JAE Electronics Win Source Part Number: 1011486-WP3-S020VA1- R6000 Packaging: Reel - TR Number of Positions: 20 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1mm Height Above Board: 0.039" (1.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: JAE Electronics
Win Source Part Number: 1011486-WP3-S020VA1-R6000
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 1mm
Height Above Board: 0.039" (1.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP3-S020VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP3-S020VA1-R6000
CONN RCPT 20POS SMD GOLD

CONN RCPT 20POS SMD GOLD

Supplier's Site
CONN RCPT 0.4MM 20POS DUAL SMD - 398-WP3-S020VA1-R6000 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 0.4MM 20POS DUAL SMD
398-WP3-S020VA1-R6000
CONN RCPT 0.4MM 20POS DUAL SMD 398-WP3-S020VA1-R6000
CONN RCPT 0.4MM 20POS DUAL SMD

CONN RCPT 0.4MM 20POS DUAL SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-WP3-S020VA1-R6000 1011486-WP3-S020VA1-R6000 WP3-S020VA1-R6000 398-WP3-S020VA1-R6000
Product Name Dual SMD Electronic Connector Rectangular Connectors - WP3-S020VA1-R6000 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN RCPT 0.4MM 20POS DUAL SMD
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products