CONN PLUG 0.4MM 50POS DUAL SMD Product overview: WP3-P050VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP3-P050VA1-R600
Manufacturer: JAE Electronics
Win Source Part Number: 1011485-WP3-P050VA1-
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 1mm
Height Above Board: 0.033" (0.84mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 50POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 308-WP3-P050VA1-R6000 | 1011485-WP3-P050VA1-R6000 | 670-1174-2-ND | WP3-P050VA1-R6000 |
| Product Name | Dual SMD Electronic Connector | Rectangular Connectors - WP3-P050VA1-R6000 | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | SMD/SMT | |||
| Voltage Rating | 50 volts | |||
| Current Rating | 0.4 amps | |||
| Connector Type | Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |