JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP3-P030VA1-R6000

Description
Win Source Part Number: 1315776-WP3-P030VA1- R6000 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: WP3 Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel Mated Stacking Heights: 1mm Height Above Board: 0.033" (0.84mm) Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1315776-WP3-P030VA1- R6000 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: WP3 Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel Mated Stacking Heights: 1mm Height Above Board: 0.033" (0.84mm) Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1315776-WP3-P030VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1315776-WP3-P030VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1315776-WP3-P030VA1-R6000
Win Source Part Number: 1315776-WP3-P030VA1- R6000 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: WP3 Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel Mated Stacking Heights: 1mm Height Above Board: 0.033" (0.84mm) Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Product Status: Obsolete

Win Source Part Number: 1315776-WP3-P030VA1-R6000
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: WP3
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tape & Reel
Mated Stacking Heights: 1mm
Height Above Board: 0.033" (0.84mm)
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Product Status: Obsolete

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-WP3-P030VA1-R6000
SMD Electronic Connector 308-WP3-P030VA1-R6000
CONN PLUG 30POS SMD GOLD Product overview: WP3-P030VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP3-P030VA1-R600 0 can be used for catalog matching and distributor lookup.

CONN PLUG 30POS SMD GOLD Product overview: WP3-P030VA1-R6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP3-P030VA1-R6000 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP3-P030VA1-R6000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP3-P030VA1-R6000
CONN PLUG 30POS SMD GOLD

CONN PLUG 30POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315776-WP3-P030VA1-R6000 308-WP3-P030VA1-R6000 WP3-P030VA1-R6000
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details