CONN PLUG 30POS SMD GOLD Product overview: WP27D-P030VA3-R15000
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Win Source Part Number: 1104717-WP27D-P030VA
Category: Connectors, Interconnects>Rectan
Series: WP27D
Number of Positions: 30
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tape & Reel
Mated Stacking Heights: 0.7mm
Height Above Board: 0.022" (0.57mm)
Standard Package: 15,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2971-1,670-2971-
Base Product Number: WP27D-P0
CONN PLUG 30POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-WP27D-P030VA3-R15000 | 670-2971-1-ND | 1104717-WP27D-P030VA3-R15000 | WP27D-P030VA3-R15000 |
| Product Name | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 50 volts | |||
| Current Rating | 3.0 to 0.3 amps | |||
| Category | Board to Board Connector | |||
| Connector Type | Plug, Outer Shroud Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |