JAE Electronics, Inc. Connectors,Interconnects WP26DK-P048VA3-R15000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 201-VFBGA, CSBGA Product Status: Active Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Features: Imaging Signal Processor 48-LQFP (7x7) Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 201-VFBGA, CSBGA Product Status: Active Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Features: Imaging Signal Processor 48-LQFP (7x7) Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 201-VFBGA, CSBGA Product Status: Active Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Features: Imaging Signal Processor 48-LQFP (7x7) Height Above Board: 0.112" (2.85mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 201-VFBGA, CSBGA
Product Status: Active
Connector Type: Header, Cuttable
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Features: Imaging Signal Processor 48-LQFP (7x7)
Height Above Board: 0.112" (2.85mm)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP26DK-P048VA3-R15000
SMD Electronic Connector 308-WP26DK-P048VA3-R15000
CONN PLUG 48 POS SMD GOLD Product overview: WP26DK-P048VA3-R1500 0 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP26DK-P048VA3-R 15000 can be used for catalog matching and distributor lookup.

CONN PLUG 48 POS SMD GOLD Product overview: WP26DK-P048VA3-R15000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP26DK-P048VA3-R15000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP26DK-P048VA3-R15000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP26DK-P048VA3-R15000
CONN PLUG 48 POS SMD GOLD

CONN PLUG 48 POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-WP26DK-P048VA3-R15000 WP26DK-P048VA3-R15000
Product Name Connectors,Interconnects SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details