The WP26DK-P034VA3-R1500
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 3
Mounting Type: Fixed
Features: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor SPI Output
CONN PLUG 34 POS SMD GOLD Product overview: WP26DK-P034VA3-R1500
34 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 34 POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 308-WP26DK-P034VA3-R15000 | 670-WP26DK-P034VA3-R15000TR-ND | WP26DK-P034VA3-R15000 | |
| Product Name | Connectors,Interconnects | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Fixed | Surface Mount | ||
| Voltage Rating | 50 volts | |||
| Current Rating | 3.0 amps | |||
| Category | Board to Board Connector |