JAE Electronics, Inc. SMD Electronic Connector WP26DK-P010VA3-R15000

Description
CONN PLUG 10 POS SMD GOLD Product overview: WP26DK-P010VA3-R1500 0 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP26DK-P010VA3-R 15000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG 10 POS SMD GOLD Product overview: WP26DK-P010VA3-R1500 0 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP26DK-P010VA3-R 15000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-WP26DK-P010VA3-R15000
SMD Electronic Connector 308-WP26DK-P010VA3-R15000
CONN PLUG 10 POS SMD GOLD Product overview: WP26DK-P010VA3-R1500 0 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP26DK-P010VA3-R 15000 can be used for catalog matching and distributor lookup.

CONN PLUG 10 POS SMD GOLD Product overview: WP26DK-P010VA3-R15000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP26DK-P010VA3-R15000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-WP26DK-P010VA3-R15000TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-WP26DK-P010VA3-R15000TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-WP26DK-P010VA3-R15000TR-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-WP26DK-P010VA3-R15000CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-WP26DK-P010VA3-R15000CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-WP26DK-P010VA3-R15000CT-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-WP26DK-P010VA3-R15000DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-WP26DK-P010VA3-R15000DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-WP26DK-P010VA3-R15000DKR-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Mounting Type: Fixed Features: 130 nH Unshielded Wirewound Inductor 640 mA 230mOhm Max 0402 (1005 Metric)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Mounting Type: Fixed
Features: 130 nH Unshielded Wirewound Inductor 640 mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP26DK-P010VA3-R15000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP26DK-P010VA3-R15000
CONN PLUG 10 POS SMD GOLD

CONN PLUG 10 POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 308-WP26DK-P010VA3-R15000 670-WP26DK-P010VA3-R15000TR-ND WP26DK-P010VA3-R15000
Product Name SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 50 volts
Current Rating 3.0 to 0.3 amps
Category Board to Board Connector
Connector Type Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data