JAE Electronics, Inc. Rectangular Connectors - WP25D-S010VA1-R8000 WP25D-S010VA1-R8000

Description
Manufacturer: JAE Electronics Win Source Part Number: 903279-WP25D-S010VA1 -R8000 Series: WP25D Features: 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: WP25D-S0 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WP25D-S010VA1, 670-2947-6, 670-2947-1, 670-2947-2
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 903279-WP25D-S010VA1 -R8000 Series: WP25D Features: 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: WP25D-S0 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WP25D-S010VA1, 670-2947-6, 670-2947-1, 670-2947-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WP25D-S010VA1-R8000 - 903279-WP25D-S010VA1-R8000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP25D-S010VA1-R8000
903279-WP25D-S010VA1-R8000
Rectangular Connectors - WP25D-S010VA1-R8000 903279-WP25D-S010VA1-R8000
Manufacturer: JAE Electronics Win Source Part Number: 903279-WP25D-S010VA1 -R8000 Series: WP25D Features: 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: WP25D-S0 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WP25D-S010VA1, 670-2947-6, 670-2947-1, 670-2947-2

Manufacturer: JAE Electronics
Win Source Part Number: 903279-WP25D-S010VA1-R8000
Series: WP25D
Features: 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: WP25D-S0
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: WP25D-S010VA1, 670-2947-6, 670-2947-1, 670-2947-2

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2947-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2947-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2947-2-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2947-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2947-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2947-1-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP25D-S010VA1-R8000
SMD Electronic Connector 308-WP25D-S010VA1-R8000
CONN RCPT 10POS SMD GOLD Product overview: WP25D-S010VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP25D-S010VA1-R8 000 can be used for catalog matching and distributor lookup.

CONN RCPT 10POS SMD GOLD Product overview: WP25D-S010VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP25D-S010VA1-R8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP25D-S010VA1-R8000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP25D-S010VA1-R8000
CONN RCPT 10POS SMD GOLD

CONN RCPT 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 903279-WP25D-S010VA1-R8000 670-2947-2-ND 308-WP25D-S010VA1-R8000 WP25D-S010VA1-R8000
Product Name Rectangular Connectors - WP25D-S010VA1-R8000 Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Category Board to Board Connector
Contact Pitch 0.3556 mm (0.0140 inch)
Unlock Full Specs
to access all available technical data