JAE Electronics, Inc. Rectangular Connectors - WP25D-P010VA1-R8000 WP25D-P010VA1-R8000

Description
Manufacturer: JAE Electronics Win Source Part Number: 1118011-WP25D-P010VA 1-R8000 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.7mm Height Above Board: 0.022" (0.57mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1118011-WP25D-P010VA 1-R8000 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.7mm Height Above Board: 0.022" (0.57mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WP25D-P010VA1-R8000 - 1118011-WP25D-P010VA1-R8000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP25D-P010VA1-R8000
1118011-WP25D-P010VA1-R8000
Rectangular Connectors - WP25D-P010VA1-R8000 1118011-WP25D-P010VA1-R8000
Manufacturer: JAE Electronics Win Source Part Number: 1118011-WP25D-P010VA 1-R8000 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.7mm Height Above Board: 0.022" (0.57mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 1118011-WP25D-P010VA1-R8000
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.7mm
Height Above Board: 0.022" (0.57mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2945-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2945-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2945-2-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2945-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2945-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2945-1-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP25D-P010VA1-R8000
SMD Electronic Connector 308-WP25D-P010VA1-R8000
CONN PLUG 10POS SMD GOLD Product overview: WP25D-P010VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP25D-P010VA1-R8 000 can be used for catalog matching and distributor lookup.

CONN PLUG 10POS SMD GOLD Product overview: WP25D-P010VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP25D-P010VA1-R8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP25D-P010VA1-R8000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP25D-P010VA1-R8000
CONN PLUG 10POS SMD GOLD

CONN PLUG 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1118011-WP25D-P010VA1-R8000 670-2945-2-ND 308-WP25D-P010VA1-R8000 WP25D-P010VA1-R8000
Product Name Rectangular Connectors - WP25D-P010VA1-R8000 Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Category Board to Board Connector
Contact Pitch 0.3556 mm (0.0140 inch)
Unlock Full Specs
to access all available technical data