Manufacturer: JAE Electronics
Win Source Part Number: 903276-WP21-S030VA1-
Series: WP21
Features: 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: WP21-S03
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: WP21-S030VA1, 670-2943-1, 670-2943-2, 670-2943-6
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 30POS SMD GOLD Product overview: WP21-S030VA1-R8000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP21-S030VA1-R80
CONN RCPT 30POS SMD GOLD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 903276-WP21-S030VA1-R8000 | 670-2943-2-ND | 308-WP21-S030VA1-R8000 | WP21-S030VA1-R8000 |
| Product Name | Rectangular Connectors - WP21-S030VA1-R8000 | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | ||
| Category | Board to Board Connector | |||
| Contact Pitch | 0.3556 mm (0.0140 inch) |