JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) WP10-P004VA10-R15000

Description
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2961-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2961-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2961-1-ND
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2961-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2961-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2961-2-ND
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2961-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2961-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2961-6-ND
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1116032-WP10-P004VA10-R15000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1116032-WP10-P004VA10-R15000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1116032-WP10-P004VA10-R15000
Win Source Part Number: 1116032-WP10-P004VA1 0-R15000 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: WP10 Number of Positions: 8 (4 + 4 Power) Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 0.7mm Height Above Board: 0.023" (0.59mm) Standard Package: 15,000 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): WP10P004VA10R15000; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-2961-2,670-2961- 1,670-2961-6 Base Product Number: WP10-P00

Win Source Part Number: 1116032-WP10-P004VA10-R15000
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: WP10
Number of Positions: 8 (4 + 4 Power)
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 0.7mm
Height Above Board: 0.023" (0.59mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): WP10P004VA10R15000;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2961-2,670-2961-1,670-2961-6
Base Product Number: WP10-P00

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP10-P004VA10-R15000
SMD Electronic Connector 308-WP10-P004VA10-R15000
CONN PLUG 4POS SMD GOLD Product overview: WP10-P004VA10-R15000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP10-P004VA10-R1 5000 can be used for catalog matching and distributor lookup.

CONN PLUG 4POS SMD GOLD Product overview: WP10-P004VA10-R15000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP10-P004VA10-R15000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
WP10-P004VA10-R15000
Connectors >> Mezzanine Connectors (Board to Board) WP10-P004VA10-R15000
0.4mm 2 8P Brick nogging male SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS

0.4mm 2 8P Brick nogging male SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP10-P004VA10-R15000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP10-P004VA10-R15000
CONN PLUG 4POS SMD GOLD

CONN PLUG 4POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2961-1-ND 1116032-WP10-P004VA10-R15000 308-WP10-P004VA10-R15000 WP10-P004VA10-R15000 WP10-P004VA10-R15000
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors >> Mezzanine Connectors (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Outer Shroud Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD (SMT) Brick nogging
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 30.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers