JAE Electronics, Inc. Rectangular Connectors - WP10-P002VA10-R15000 WP10-P002VA10-R15000

Description
Manufacturer: JAE Electronics Win Source Part Number: 939024-WP10-P002VA10 -R15000 Series: WP10 Features: 6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WP10-P00 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2852-2, 670-2852-1, 670-2852-6
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 939024-WP10-P002VA10 -R15000 Series: WP10 Features: 6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WP10-P00 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2852-2, 670-2852-1, 670-2852-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WP10-P002VA10-R15000 - 939024-WP10-P002VA10-R15000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WP10-P002VA10-R15000
939024-WP10-P002VA10-R15000
Rectangular Connectors - WP10-P002VA10-R15000 939024-WP10-P002VA10-R15000
Manufacturer: JAE Electronics Win Source Part Number: 939024-WP10-P002VA10 -R15000 Series: WP10 Features: 6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: WP10-P00 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2852-2, 670-2852-1, 670-2852-6

Manufacturer: JAE Electronics
Win Source Part Number: 939024-WP10-P002VA10-R15000
Series: WP10
Features: 6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: WP10-P00
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2852-2, 670-2852-1, 670-2852-6

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-WP10-P002VA10-R15000
SMD Electronic Connector 308-WP10-P002VA10-R15000
CONN PLUG 2POS SMD GOLD Product overview: WP10-P002VA10-R15000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP10-P002VA10-R1 5000 can be used for catalog matching and distributor lookup.

CONN PLUG 2POS SMD GOLD Product overview: WP10-P002VA10-R15000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WP10-P002VA10-R15000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2852-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2852-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2852-2-ND
6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2852-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2852-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2852-1-ND
6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2852-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2852-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2852-6-ND
6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

6 (2 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WP10-P002VA10-R15000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WP10-P002VA10-R15000
CONN PLUG 2POS SMD GOLD

CONN PLUG 2POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 939024-WP10-P002VA10-R15000 308-WP10-P002VA10-R15000 670-2852-2-ND WP10-P002VA10-R15000
Product Name Rectangular Connectors - WP10-P002VA10-R15000 SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 50 volts
Current Rating 5.0 to 0.4 amps
Unlock Full Specs
to access all available technical data