Manufacturer: JAE Electronics
Win Source Part Number: 903252-WH1S024WA1
Series: WH1
Features: 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 670-2359, -WH1S024WA1
Board to Board & Mezzanine Connectors Product overview: WH1S024WA1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WH1S024WA1 can be used for catalog matching and distributor lookup.
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 24POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 903252-WH1S024WA1 | 308-WH1S024WA1 | 670-2359-ND | WH1S024WA1 |
| Product Name | Rectangular Connectors - WH1S024WA1 | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | ||
| Termination | SMD/SMT | |||
| Voltage Rating | 50 volts |