JAE Electronics, Inc. Rectangular Connectors - WH1P024WA1-E6000 WH1P024WA1-E6000

Description
Manufacturer: JAE Electronics Win Source Part Number: 903251-WH1P024WA1-E6 000 Series: WH1 Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 903251-WH1P024WA1-E6 000 Series: WH1 Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WH1P024WA1-E6000 - 903251-WH1P024WA1-E6000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WH1P024WA1-E6000
903251-WH1P024WA1-E6000
Rectangular Connectors - WH1P024WA1-E6000 903251-WH1P024WA1-E6000
Manufacturer: JAE Electronics Win Source Part Number: 903251-WH1P024WA1-E6 000 Series: WH1 Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 903251-WH1P024WA1-E6000
Series: WH1
Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-WH1P024WA1-E6000
Electronic Connector 340-WH1P024WA1-E6000
Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc Product overview: WH1P024WA1-E6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-WH1P024WA1-E6000 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc Product overview: WH1P024WA1-E6000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-WH1P024WA1-E6000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc - 398-WH1P024WA1-E6000 - Utmel Electronic Limited
Hong Kong, China
Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc
398-WH1P024WA1-E6000
Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc 398-WH1P024WA1-E6000
Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc

Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 903251-WH1P024WA1-E6000 340-WH1P024WA1-E6000 398-WH1P024WA1-E6000
Product Name Rectangular Connectors - WH1P024WA1-E6000 Electronic Connector Board to Board & Mezzanine Connectors 24p True Vert Plug heat resist plstc
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details