JAE Electronics, Inc. Rectangular Connectors - WD2F100WB3AR300 WD2F100WB3AR300

Description
Manufacturer: JAE Electronics Win Source Part Number: 1032157-WD2F100WB3AR 300 Packaging: Reel - TR Number of Positions: 104 (100 + 4 Power) Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Height Above Board: 0.457" (11.60mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 300
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1032157-WD2F100WB3AR 300 Packaging: Reel - TR Number of Positions: 104 (100 + 4 Power) Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Height Above Board: 0.457" (11.60mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WD2F100WB3AR300 - 1032157-WD2F100WB3AR300 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WD2F100WB3AR300
1032157-WD2F100WB3AR300
Rectangular Connectors - WD2F100WB3AR300 1032157-WD2F100WB3AR300
Manufacturer: JAE Electronics Win Source Part Number: 1032157-WD2F100WB3AR 300 Packaging: Reel - TR Number of Positions: 104 (100 + 4 Power) Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Height Above Board: 0.457" (11.60mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 300

Manufacturer: JAE Electronics
Win Source Part Number: 1032157-WD2F100WB3AR300
Packaging: Reel - TR
Number of Positions: 104 (100 + 4 Power)
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 12μin (0.30μm)
Height Above Board: 0.457" (11.60mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 300

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2477-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2477-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2477-2-ND
104 (100 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

104 (100 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
CONN RECPT 100POS GOLD SMD - 398-WD2F100WB3AR300 - Utmel Electronic Limited
Hong Kong, China
CONN RECPT 100POS GOLD SMD
398-WD2F100WB3AR300
CONN RECPT 100POS GOLD SMD 398-WD2F100WB3AR300
CONN RECPT 100POS GOLD SMD

CONN RECPT 100POS GOLD SMD

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WD2F100WB3AR300
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WD2F100WB3AR300
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1032157-WD2F100WB3AR300 670-2477-2-ND 398-WD2F100WB3AR300 WD2F100WB3AR300
Product Name Rectangular Connectors - WD2F100WB3AR300 Arrays, Edge Type, Mezzanine (Board to Board) CONN RECPT 100POS GOLD SMD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1532-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details