JAE Electronics, Inc. Electronic Connector WB3F200VD1TR1000

Description
Board to Board & Mezzanine Connectors 200p PCI Express .5mm Product overview: WB3F200VD1TR1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WB3F200VD1TR1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors 200p PCI Express .5mm Product overview: WB3F200VD1TR1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WB3F200VD1TR1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 308-WB3F200VD1TR1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
308-WB3F200VD1TR1000
Electronic Connector 308-WB3F200VD1TR1000
Board to Board & Mezzanine Connectors 200p PCI Express .5mm Product overview: WB3F200VD1TR1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WB3F200VD1TR1000 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 200p PCI Express .5mm Product overview: WB3F200VD1TR1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-WB3F200VD1TR1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - WB3F200VD1TR1000 - 798345-WB3F200VD1TR1000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WB3F200VD1TR1000
798345-WB3F200VD1TR1000
Rectangular Connectors - WB3F200VD1TR1000 798345-WB3F200VD1TR1000
Manufacturer: JAE Electronics Win Source Part Number: 798345-WB3F200VD1TR1 000 Series: WB3 Packaging: Reel package Number of Positions: 200 Pitch: 0.020" (0.50mm) Features: Board Guide, Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 4mm, 5mm Height Above Board: 0.126" (3.20mm) Mounting: SMD Part Status: Obsolete(EOL) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: JAE Electronics
Win Source Part Number: 798345-WB3F200VD1TR1000
Series: WB3
Packaging: Reel package
Number of Positions: 200
Pitch: 0.020" (0.50mm)
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 4mm, 5mm
Height Above Board: 0.126" (3.20mm)
Mounting: SMD
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
WB3F200VD1TR1000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) WB3F200VD1TR1000
CONN RCPT 200POS SMD GOLD

CONN RCPT 200POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-WB3F200VD1TR1000 798345-WB3F200VD1TR1000 WB3F200VD1TR1000
Product Name Electronic Connector Rectangular Connectors - WB3F200VD1TR1000 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1711/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Mini Alligator Clip to Female 6-32 Thread, Adapter - 8040 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details