JAE Electronics, Inc. Rectangular Connectors - WA6F214VA2TR1800 WA6F214VA2TR1800

Description
Manufacturer: JAE Electronics Win Source Part Number: 903241-WA6F214VA2TR1 800 Features: Position Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: JAE Electronics Win Source Part Number: 903241-WA6F214VA2TR1 800 Features: Position Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - WA6F214VA2TR1800 - 903241-WA6F214VA2TR1800 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - WA6F214VA2TR1800
903241-WA6F214VA2TR1800
Rectangular Connectors - WA6F214VA2TR1800 903241-WA6F214VA2TR1800
Manufacturer: JAE Electronics Win Source Part Number: 903241-WA6F214VA2TR1 800 Features: Position Connector Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: JAE Electronics
Win Source Part Number: 903241-WA6F214VA2TR1800
Features: Position Connector
Package: Bulk
Part Status: Obsolete
Categories: Connectors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 903241-WA6F214VA2TR1800
Product Name Rectangular Connectors - WA6F214VA2TR1800
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details