JAE Electronics, Inc. Memory Connectors - PC Card Sockets - ST9S008V4AR1500 ST9S008V4AR1500

Description
Manufacturer: JAE Electronics Win Source Part Number: 849018-ST9S008V4AR15 00 Series: ST9 Features: Position Card Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 670-2349-6, -ST9S008V4AR1500, 670-2349-1, 670-2349-2
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 849018-ST9S008V4AR15 00 Series: ST9 Features: Position Card Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 670-2349-6, -ST9S008V4AR1500, 670-2349-1, 670-2349-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - ST9S008V4AR1500 - 849018-ST9S008V4AR1500 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - ST9S008V4AR1500
849018-ST9S008V4AR1500
Memory Connectors - PC Card Sockets - ST9S008V4AR1500 849018-ST9S008V4AR1500
Manufacturer: JAE Electronics Win Source Part Number: 849018-ST9S008V4AR15 00 Series: ST9 Features: Position Card Connector Package: Reel - TR Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 670-2349-6, -ST9S008V4AR1500, 670-2349-1, 670-2349-2

Manufacturer: JAE Electronics
Win Source Part Number: 849018-ST9S008V4AR1500
Series: ST9
Features: Position Card Connector
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 670-2349-6, -ST9S008V4AR1500, 670-2349-1, 670-2349-2

Buy Now Datasheet
PC Card Sockets - 670-2349-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2349-2-ND
PC Card Sockets 670-2349-2-ND
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - ST9S008V4AR1500 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
ST9S008V4AR1500
PC Card Sockets ST9S008V4AR1500
CONN MICRO SD CARD PUSH-PUSH R/A

CONN MICRO SD CARD PUSH-PUSH R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 849018-ST9S008V4AR1500 670-2349-2-ND ST9S008V4AR1500
Product Name Memory Connectors - PC Card Sockets - ST9S008V4AR1500 PC Card Sockets PC Card Sockets
Connector Type PC Card Connector Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002412ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details