16 (14 + 2) Position Card Connector Combo - microSD™, SIM Surface Mount, Right Angle Gold
Manufacturer: JAE Electronics
Win Source Part Number: 897834-ST5S014V4AR80
Series: ST5
Features: 16 (14 + 2) Position Card Connector Combo - microSD™, SIM Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 670-1522-1, 670-1522-2, 670-1522-6
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-1522-2-ND | 897834-ST5S014V4AR800 |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - ST5S014V4AR800 |
| Connector Type | Connector and Ejector | PC Card Connector |