10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle
Manufacturer: JAE Electronics
Win Source Part Number: 1332025-ST4S008V4AR1
Category: Connectors, Interconnects>Memory
Packaging: Reel - TR
Number of Positions: 10 (8 + 2)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Height Above Board: 0.073" (1.85mm)
Standard Package: 1,500
Mounting: Surface Mount, Right Angle
Card Type: Secure Digital - microSD™
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -ST4S008V4A-ND,670-2
Base Product Number: ST4S008
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-2347-2-ND | 1332025-ST4S008V4AR1500 |
| Product Name | PC Card Sockets | Connectors, Interconnects - Memory Connectors - PC Card Sockets |
| Connector Type | Connector and Ejector | PC Card Connector |