Win Source Part Number: 988369-ST1W008S4TR20
Category: Connectors, Interconnects>Memory
Series: ST1-G/T
Number of Positions: 9 (8 + 1)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Package: Tape & Reel
Height Above Board: 0.055" (1.40mm)
Standard Package: 2,000
Card Type: Secure Digital - microSD™
Insertion, Removal Method: Hinged Lid
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2673-6,670-2673-
Base Product Number: ST1W008S
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
CONN MICRO SD CARD HINGED TYPE
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 988369-ST1W008S4TR2000 | 670-2673-1-ND | ST1W008S4TR2000 |
| Product Name | Connectors, Interconnects - Memory Connectors - PC Card Sockets | PC Card Sockets | PC Card Sockets |
| Connector Type | PC Card Connector | Connector and Ejector | PC Card Connector |