8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Win Source Part Number: 1170621-ST1W008S4ER1
Category: Connectors, Interconnects>Memory
Series: ST1
Number of Positions: 8
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel
Height Above Board: 0.079" (2.00mm)
Standard Package: 1,500
Card Type: Secure Digital - microSD™
Insertion, Removal Method: Hinged Lid
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: -670-1798-2,-670-179
Base Product Number: ST1W008S
CONN MICRO SD CARD HINGED TYPE
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-1528-6-ND | 1170621-ST1W008S4ER1500 | ST1W008S4ER1500 |
| Product Name | PC Card Sockets | Connectors, Interconnects - Memory Connectors - PC Card Sockets | PC Card Sockets |
| Connector Type | Connector and Ejector | PC Card Connector | PC Card Connector |