JAE Electronics, Inc. Connectors, Interconnects - Memory Connectors - PC Card Sockets ST1W008S4BR1500

Description
Win Source Part Number: 1363480-ST1W008S4BR1 500 Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: ST1 Package: Tape & Reel Product Status: Active Features: Switch Base Product Number: ST1W008S Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Connector Type: Connector and Ejector Number of Positions: 9 (8 + 1) Mounting Feature: Normal, Standard - Top Card Type: Secure Digital - microSD™ Height Above Board: 0.079" (2.00mm) California Prop 65: Warning Information Insertion, Removal Method: Hinged Lid
Request a Quote Datasheet
Description
Win Source Part Number: 1363480-ST1W008S4BR1 500 Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: ST1 Package: Tape & Reel Product Status: Active Features: Switch Base Product Number: ST1W008S Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Connector Type: Connector and Ejector Number of Positions: 9 (8 + 1) Mounting Feature: Normal, Standard - Top Card Type: Secure Digital - microSD™ Height Above Board: 0.079" (2.00mm) California Prop 65: Warning Information Insertion, Removal Method: Hinged Lid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1363480-ST1W008S4BR1500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1363480-ST1W008S4BR1500
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1363480-ST1W008S4BR1500
Win Source Part Number: 1363480-ST1W008S4BR1 500 Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: ST1 Package: Tape & Reel Product Status: Active Features: Switch Base Product Number: ST1W008S Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Connector Type: Connector and Ejector Number of Positions: 9 (8 + 1) Mounting Feature: Normal, Standard - Top Card Type: Secure Digital - microSD™ Height Above Board: 0.079" (2.00mm) California Prop 65: Warning Information Insertion, Removal Method: Hinged Lid

Win Source Part Number: 1363480-ST1W008S4BR1500
Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: ST1
Package: Tape & Reel
Product Status: Active
Features: Switch
Base Product Number: ST1W008S
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Connector Type: Connector and Ejector
Number of Positions: 9 (8 + 1)
Mounting Feature: Normal, Standard - Top
Card Type: Secure Digital - microSD™
Height Above Board: 0.079" (2.00mm)
California Prop 65: Warning Information
Insertion, Removal Method: Hinged Lid

Buy Now Datasheet
PC Card Sockets - 670-2345-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2345-2-ND
PC Card Sockets 670-2345-2-ND
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 670-2345-6-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2345-6-ND
PC Card Sockets 670-2345-6-ND
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 670-2345-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2345-1-ND
PC Card Sockets 670-2345-1-ND
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - ST1W008S4BR1500 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
ST1W008S4BR1500
PC Card Sockets ST1W008S4BR1500
CONN MICRO SD CARD HINGED TYPE

CONN MICRO SD CARD HINGED TYPE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1363480-ST1W008S4BR1500 670-2345-2-ND ST1W008S4BR1500
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets PC Card Sockets
Connector Type PC Card Connector Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50021-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details