8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Manufacturer: JAE Electronics
Win Source Part Number: 212178-ST1W008S4AR15
Packaging: Reel - TR
Number of Positions: 8
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 19.7μin (0.50μm)
Height Above Board: 0.079" (2.00mm)
Mounting: Surface Mount, Right Angle
Card Type: Secure Digital - microSD
Insertion, Removal Method: Hinged Lid
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
microSD memory card connector; 8 contacts; hinge type; soldering (SMT)
CONN MICRO SD CARD HINGED TYPE
| DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2921-2-ND | 212178-ST1W008S4AR1500 | 398-ST1W008S4AR1500 | ST1W008S4AR1500 |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - ST1W008S4AR1500 | microSD memory card connector; 8 contacts; hinge type; soldering (SMT) | PC Card Sockets |
| Connector Type | Connector and Ejector | PC Card Connector | Micro Connector and Nano Connector | PC Card Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount | Surface Mount, Right Angle |
| Number of Contacts | 8 # | |||
| Geometry | Right Angle; Right Angle |