20 Position Card Connector Combo - microSD™, NANO SIM Surface Mount, Right Angle Gold
20 Position Card Connector Combo - microSD™, NANO SIM Surface Mount, Right Angle Gold
20 Position Card Connector Combo - microSD™, NANO SIM Surface Mount, Right Angle Gold
Win Source Part Number: 1158983-ST19S020VCAR
Category: Connectors, Interconnects>Memory
Series: ST19
Number of Positions: 20
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Package: Tape & Reel
Height Above Board: 0.051" (1.30mm)
Standard Package: 1,400
Card Type: Combo - microSD™, NANO SIM
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2980-2,670-2980-
Base Product Number: ST19S020
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-2980-1-ND | 1158983-ST19S020VCAR1400 |
| Product Name | PC Card Sockets | Connectors, Interconnects - Memory Connectors - PC Card Sockets |
| Connector Type | Connector and Ejector | PC Card Connector |