JAE Electronics, Inc. Memory Connectors - PC Card Sockets - ST11S008V4HR2000 ST11S008V4HR2000

Description
Manufacturer: JAE Electronics Win Source Part Number: 1043936-ST11S008V4HR 2000 Packaging: Reel - TR Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7μin (0.50μm) Height Above Board: 0.049" (1.25mm) Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1043936-ST11S008V4HR 2000 Packaging: Reel - TR Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7μin (0.50μm) Height Above Board: 0.049" (1.25mm) Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - ST11S008V4HR2000 - 1043936-ST11S008V4HR2000 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - ST11S008V4HR2000
1043936-ST11S008V4HR2000
Memory Connectors - PC Card Sockets - ST11S008V4HR2000 1043936-ST11S008V4HR2000
Manufacturer: JAE Electronics Win Source Part Number: 1043936-ST11S008V4HR 2000 Packaging: Reel - TR Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7μin (0.50μm) Height Above Board: 0.049" (1.25mm) Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: JAE Electronics
Win Source Part Number: 1043936-ST11S008V4HR2000
Packaging: Reel - TR
Number of Positions: 10 (8 + 2)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 19.7μin (0.50μm)
Height Above Board: 0.049" (1.25mm)
Mounting: Surface Mount, Right Angle
Card Type: Secure Digital - microSD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PC Card Sockets - 670-2695-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2695-1-ND
PC Card Sockets 670-2695-1-ND
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 670-2695-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2695-2-ND
PC Card Sockets 670-2695-2-ND
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 670-2695-6-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2695-6-ND
PC Card Sockets 670-2695-6-ND
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> SD Card Connectors
ST11S008V4HR2000
Connectors >> SD Card Connectors ST11S008V4HR2000
1.25mm Gold Ejector MicroSD card (TF card) Self bomb - SD Card Connectors ROHS

1.25mm Gold Ejector MicroSD card (TF card) Self bomb - SD Card Connectors ROHS

Supplier's Site Datasheet
PC Card Sockets - ST11S008V4HR2000 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
ST11S008V4HR2000
PC Card Sockets ST11S008V4HR2000
CONN MICRO SD CARD PUSH-PUSH R/A

CONN MICRO SD CARD PUSH-PUSH R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1043936-ST11S008V4HR2000 670-2695-1-ND ST11S008V4HR2000 ST11S008V4HR2000
Product Name Memory Connectors - PC Card Sockets - ST11S008V4HR2000 PC Card Sockets Connectors >> SD Card Connectors PC Card Sockets
Connector Type PC Card Connector Connector and Ejector Card Edge Connector PC Card Connector
Unlock Full Specs
to access all available technical data