JAE Electronics, Inc. Connectors, Interconnects - Memory Connectors - PC Card Sockets ST10S008V4BR1800

Description
Manufacturer: JAE Electronics Win Source Part Number: 1331991-ST10S008V4BR 1800 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Height Above Board: 0.049" (1.25mm) Standard Package: 1,800 Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD™ Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8536.69.4040 Other Part Number: 670-2682-1,670-2682- 2,670-2682-6 Base Product Number: ST10S008 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1331991-ST10S008V4BR 1800 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Height Above Board: 0.049" (1.25mm) Standard Package: 1,800 Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD™ Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8536.69.4040 Other Part Number: 670-2682-1,670-2682- 2,670-2682-6 Base Product Number: ST10S008 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1331991-ST10S008V4BR1800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1331991-ST10S008V4BR1800
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1331991-ST10S008V4BR1800
Manufacturer: JAE Electronics Win Source Part Number: 1331991-ST10S008V4BR 1800 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Height Above Board: 0.049" (1.25mm) Standard Package: 1,800 Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD™ Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8536.69.4040 Other Part Number: 670-2682-1,670-2682- 2,670-2682-6 Base Product Number: ST10S008 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: JAE Electronics
Win Source Part Number: 1331991-ST10S008V4BR1800
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Reel - TR
Number of Positions: 10 (8 + 2)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Height Above Board: 0.049" (1.25mm)
Standard Package: 1,800
Mounting: Surface Mount, Right Angle
Card Type: Secure Digital - microSD™
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 75
HTSUS: 8536.69.4040
Other Part Number: 670-2682-1,670-2682-2,670-2682-6
Base Product Number: ST10S008
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PC Card Sockets - 670-2682-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2682-2-ND
PC Card Sockets 670-2682-2-ND
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1331991-ST10S008V4BR1800 670-2682-2-ND
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets
Connector Type PC Card Connector Connector and Ejector
Unlock Full Specs
to access all available technical data