JAE Electronics, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies SRCN6A21-16S

Description
Win Source Part Number: 1365089-SRCN6A21-16S Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: SRCN Package: Bulk Product Status: Active Features: Backshell, Cable Clamp, Coupling Nut Base Product Number: SRCN6A21 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4020 Applications: Communication Systems, Telecommunications, Test Equipment & Measurement ECCN: EAR99 Current Rating (Amps): 5A Color: Silver Connector Type: Plug, Female Sockets Number of Positions: 16 Termination: Solder Cup Fastening Type: Threaded Contact Finish - Mating: Silver Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 250VAC, 350VDC Shell Size - Insert: 21-16 Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Plastic Primary Material: Metal California Prop 65: Warning Information Cable Opening: 0.551" (14.00mm) Backshell Material, Plating: Aluminum Alloy, Nickel
Request a Quote Datasheet
Description
Win Source Part Number: 1365089-SRCN6A21-16S Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: SRCN Package: Bulk Product Status: Active Features: Backshell, Cable Clamp, Coupling Nut Base Product Number: SRCN6A21 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4020 Applications: Communication Systems, Telecommunications, Test Equipment & Measurement ECCN: EAR99 Current Rating (Amps): 5A Color: Silver Connector Type: Plug, Female Sockets Number of Positions: 16 Termination: Solder Cup Fastening Type: Threaded Contact Finish - Mating: Silver Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 250VAC, 350VDC Shell Size - Insert: 21-16 Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Plastic Primary Material: Metal California Prop 65: Warning Information Cable Opening: 0.551" (14.00mm) Backshell Material, Plating: Aluminum Alloy, Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1365089-SRCN6A21-16S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1365089-SRCN6A21-16S
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1365089-SRCN6A21-16S
Win Source Part Number: 1365089-SRCN6A21-16S Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: SRCN Package: Bulk Product Status: Active Features: Backshell, Cable Clamp, Coupling Nut Base Product Number: SRCN6A21 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4020 Applications: Communication Systems, Telecommunications, Test Equipment & Measurement ECCN: EAR99 Current Rating (Amps): 5A Color: Silver Connector Type: Plug, Female Sockets Number of Positions: 16 Termination: Solder Cup Fastening Type: Threaded Contact Finish - Mating: Silver Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 250VAC, 350VDC Shell Size - Insert: 21-16 Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Plastic Primary Material: Metal California Prop 65: Warning Information Cable Opening: 0.551" (14.00mm) Backshell Material, Plating: Aluminum Alloy, Nickel

Win Source Part Number: 1365089-SRCN6A21-16S
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: SRCN
Package: Bulk
Product Status: Active
Features: Backshell, Cable Clamp, Coupling Nut
Base Product Number: SRCN6A21
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4020
Applications: Communication Systems, Telecommunications, Test Equipment & Measurement
ECCN: EAR99
Current Rating (Amps): 5A
Color: Silver
Connector Type: Plug, Female Sockets
Number of Positions: 16
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish - Mating: Silver
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 250VAC, 350VDC
Shell Size - Insert: 21-16
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Insert Material: Plastic
Primary Material: Metal
California Prop 65: Warning Information
Cable Opening: 0.551" (14.00mm)
Backshell Material, Plating: Aluminum Alloy, Nickel

Buy Now Datasheet
Circular Connector Assemblies - 670-1154-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
670-1154-ND
Circular Connector Assemblies 670-1154-ND
16 Position Circular Connector Plug, Female Sockets Solder Cup

16 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1365089-SRCN6A21-16S 670-1154-ND
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details