JAE Electronics, Inc. Industrial Circular Connectors SRCN6A13-5P

Description
JAE SRCN6A13-5P Circular Connector
Request a Quote Datasheet
Description
JAE SRCN6A13-5P Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 6363363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6363363
Industrial Circular Connectors 6363363
JAE SRCN6A13-5P Circular Connector

JAE SRCN6A13-5P Circular Connector

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1172583-SRCN6A13-5P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1172583-SRCN6A13-5P
Connectors, Interconnects - Circular Connectors 1172583-SRCN6A13-5P
Win Source Part Number: 1172583-SRCN6A13-5P Category: Connectors, Interconnects>Circul ar Connectors Series: SRCN Number of Positions: 5 Color: Silver Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VAC, 350VDC Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Telecommunications, Test Equipment & Measurement Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 13-5 Contact Finish - Mating: Silver Cable Opening: 0.335" (8.50mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 85°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Plastic ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Backshell Material, Plating: Aluminum Alloy, Nickel HTSUS: 8536.69.4020 Mfr: JAE Electronics Other Names: 670-1143,SRCN6A135P Base Product Number: SRCN6A13 Primary Material: Metal

Win Source Part Number: 1172583-SRCN6A13-5P
Category: Connectors, Interconnects>Circular Connectors
Series: SRCN
Number of Positions: 5
Color: Silver
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250VAC, 350VDC
Material Flammability Rating: UL94 V-0
Applications: Communication Systems, Telecommunications, Test Equipment & Measurement
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 13-5
Contact Finish - Mating: Silver
Cable Opening: 0.335" (8.50mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -25°C ~ 85°C
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Insert Material: Plastic
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Backshell Material, Plating: Aluminum Alloy, Nickel
HTSUS: 8536.69.4020
Mfr: JAE Electronics
Other Names: 670-1143,SRCN6A135P
Base Product Number: SRCN6A13
Primary Material: Metal

Buy Now Datasheet
Circular Connector Assemblies - 670-1143-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
670-1143-ND
Circular Connector Assemblies 670-1143-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - SRCN6A13-5P - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
SRCN6A13-5P
Circular Connector Assemblies SRCN6A13-5P
CONN PLUG MALE 5P SOLDER CUP

CONN PLUG MALE 5P SOLDER CUP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6363363 1172583-SRCN6A13-5P 670-1143-ND SRCN6A13-5P
Product Name Industrial Circular Connectors Connectors, Interconnects - Circular Connectors Circular Connector Assemblies Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Clamp Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details