JAE Electronics, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies SRCN2A25-16S

Description
Win Source Part Number: 1338029-SRCN2A25-16S Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: SRCN Number of Positions: 16 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VAC, 350VDC Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Telecommunications, Test Equipment & Measurement Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 25-16 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 85°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Plastic ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A HTSUS: 8536.69.4020 Mfr: JAE Electronics Base Product Number: SRCN2A25 Primary Material: Metal California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338029-SRCN2A25-16S Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: SRCN Number of Positions: 16 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VAC, 350VDC Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Telecommunications, Test Equipment & Measurement Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 25-16 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 85°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Plastic ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A HTSUS: 8536.69.4020 Mfr: JAE Electronics Base Product Number: SRCN2A25 Primary Material: Metal California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1338029-SRCN2A25-16S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1338029-SRCN2A25-16S
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1338029-SRCN2A25-16S
Win Source Part Number: 1338029-SRCN2A25-16S Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: SRCN Number of Positions: 16 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VAC, 350VDC Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Telecommunications, Test Equipment & Measurement Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 25-16 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 85°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Plastic ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A HTSUS: 8536.69.4020 Mfr: JAE Electronics Base Product Number: SRCN2A25 Primary Material: Metal California Prop 65: Warning Information

Win Source Part Number: 1338029-SRCN2A25-16S
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: SRCN
Number of Positions: 16
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250VAC, 350VDC
Material Flammability Rating: UL94 V-0
Applications: Communication Systems, Telecommunications, Test Equipment & Measurement
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 25-16
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 85°C
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Insert Material: Plastic
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
HTSUS: 8536.69.4020
Mfr: JAE Electronics
Base Product Number: SRCN2A25
Primary Material: Metal
California Prop 65: Warning Information

Buy Now Datasheet
Circular Connector Assemblies - 670-1138-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
670-1138-ND
Circular Connector Assemblies 670-1138-ND
16 Position Circular Connector Receptacle, Female Sockets Solder Cup

16 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1338029-SRCN2A25-16S 670-1138-ND
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2312501-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details