CUT TAPE - NGFF Card Edge M.2 4.1mm height, B Key
67 Pos 2 Row Female Edge Connector, Gold Plated, 4.1mm H, SM Product overview: SM3ZS067U410ABR1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-SM3ZS067U410ABR1
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm)"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm)"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm)"
CONN M.2 FMALE 67POS 0.020 GOLD
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SM3ZS067U410ABR1000 | 303-SM3ZS067U410ABR1000 | 670-2691-2-ND | SM3ZS067U410ABR1000 |
| Product Name | Connectors Data & Signal | Electronic Connector | Edgeboard Connectors | Edgeboard Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Termination | Solder | Solder | ||
| Current Rating | 0.5 amps |