JAE Electronics, Inc. Connectors, Interconnects - Memory Connectors - PC Card Sockets SF11-STR2-B

Description
Win Source Part Number: 1157397-SF11-STR2-B Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: SF11 Number of Positions: 6 Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Card Type: SIM Card Insertion, Removal Method: Push In, Pull Out Ejector Side: Right ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: SF11-ST Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1157397-SF11-STR2-B Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: SF11 Number of Positions: 6 Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Card Type: SIM Card Insertion, Removal Method: Push In, Pull Out Ejector Side: Right ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: SF11-ST Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1157397-SF11-STR2-B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1157397-SF11-STR2-B
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1157397-SF11-STR2-B
Win Source Part Number: 1157397-SF11-STR2-B Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: SF11 Number of Positions: 6 Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Card Type: SIM Card Insertion, Removal Method: Push In, Pull Out Ejector Side: Right ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: SF11-ST Product Status: Obsolete

Win Source Part Number: 1157397-SF11-STR2-B
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Series: SF11
Number of Positions: 6
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Card Type: SIM Card
Insertion, Removal Method: Push In, Pull Out
Ejector Side: Right
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Base Product Number: SF11-ST
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1157397-SF11-STR2-B
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers