PS series original crimp, socket housing, 2 pos., 60 pos. Product overview: PS-D4C60 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-PS-D4C60 can be used for catalog matching and distributor lookup.
"60 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Manufacturer: JAE Electronics
Win Source Part Number: 772329-PS-D4C60
Series: PS
Packaging: Bulk
Number of Positions: 60
Pitch: 0.100" (2.54mm)
Color: Black
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: PS
Categories: Connectors, Interconnects
Introduction Date: January 30, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-PS-D4C60 | PS-D4C60-ND | 772329-PS-D4C60 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Rectangular Connectors - PS-D4C60 |
| Termination | Crimp | Crimp |