NT4R1600 is a 5.9mm height nut for DDR3 SO-DIMM connectors, used with the SF9 series tray-type connectors to secure the module to the PCB. It is paired with the MM80-204B1-1R connector and supports JEDEC MO-268C standard modules. The nut works with the SF9-STS1-A or SF9-STR1-B trays and is designed for low-profile, board-to-board module retention. No current rating, pin count, or durability specification is listed for the nut itself.
RJ11 Connector, Screw Mount, Tape & Reel, 1600 Pcs Product overview: NT4R1600 from JAE Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 352-NT4R1600 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 352-NT4R1600 |
| Product Name | Memory IC and Storage Component |