CONN DATA PLUG RCPT 19POS SLD RA Product overview: MX50019NQ1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-MX50019NQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339481-MX50019NQ1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Series: MX50
Number of Positions: 19
Features: Board Guide, Board Lock
Connector Type: Data Plug
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Package: Tray
Connector Style: Receptacle
Standard Package: 500
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Base Product Number: MX50019N
California Prop 65: Warning Information
19 Position Data Plug Receptacle Connector Solder Through Hole, Right Angle
CONN DATA PLUG RCPT 19POS SLD RA
CONN DATA PLUG RCPT 19POS SLD RA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 443-MX50019NQ1 | 1339481-MX50019NQ1 | 670-2708-ND | MX50019NQ1 | MX50019NQ1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | Pluggable Connector Assemblies | Pluggable Connectors | Pluggable Connector Assemblies |
| Gender | Female / Jack | Male / Plug | Male / Plug | ||
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 500 volts | ||||
| Current Rating | 0.5 amps |