JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings MX5-A-20P-L-B-C13

Description
Manufacturer: JAE Electronics Win Source Part Number: 1334155-MX5-A-20P-L- B-C13 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 20 Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: Q4615323 Base Product Number: MX5-A-20 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1334155-MX5-A-20P-L- B-C13 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 20 Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: Q4615323 Base Product Number: MX5-A-20 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334155-MX5-A-20P-L-B-C13 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334155-MX5-A-20P-L-B-C13
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334155-MX5-A-20P-L-B-C13
Manufacturer: JAE Electronics Win Source Part Number: 1334155-MX5-A-20P-L- B-C13 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 20 Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: Q4615323 Base Product Number: MX5-A-20 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: JAE Electronics
Win Source Part Number: 1334155-MX5-A-20P-L-B-C13
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 20
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: Q4615323
Base Product Number: MX5-A-20
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
Electronic Connector - 319-MX5-A-20P-L-B-C13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
319-MX5-A-20P-L-B-C13
Electronic Connector 319-MX5-A-20P-L-B-C13
CONN PIN HOUSING 20POS BLACK Product overview: MX5-A-20P-L-B-C13 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX5-A-20P-L-B-C1 3 can be used for catalog matching and distributor lookup.

CONN PIN HOUSING 20POS BLACK Product overview: MX5-A-20P-L-B-C13 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-MX5-A-20P-L-B-C13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1334155-MX5-A-20P-L-B-C13 319-MX5-A-20P-L-B-C13
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data